Conceptronic logo

Conceptronic Universal Notebook Adapter 120W power adapter/inverter Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9596
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Conceptronic Universal Notebook Adapter 120W power adapter/inverter Black:

Conceptronic Universal Notebook Adapter 120W, Laptop, Universal, 100-240 V, 120 W, 21 V, AC-to-DC

Long summary description Conceptronic Universal Notebook Adapter 120W power adapter/inverter Black:

Conceptronic Universal Notebook Adapter 120W. Purpose: Laptop, Power supply type: Universal, Input voltage: 100-240 V. Product color: Black. Width: 2.68" (68 mm), Depth: 6.73" (171 mm), Height: 1.38" (35 mm). Cables included: AC. Dimensions (WxDxH): 2.68 x 6.73 x 1.38" (68 x 171 x 35 mm), Number of products included: 1 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.