Conceptronic logo

Conceptronic 3-Port FireWire PCI interface cards/adapter Internal IEEE 1394/Firewire

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35038
Info modified on:
21 Jun 2018, 05:25:53
Short summary description Conceptronic 3-Port FireWire PCI interface cards/adapter Internal IEEE 1394/Firewire:

Conceptronic 3-Port FireWire PCI, PCI, IEEE 1394/Firewire, Silver, PC, 1.93" (49 mm), 9.25" (235 mm)

Long summary description Conceptronic 3-Port FireWire PCI interface cards/adapter Internal IEEE 1394/Firewire:

Conceptronic 3-Port FireWire PCI. Host interface: PCI, Output interface: IEEE 1394/Firewire. Product color: Silver, Purpose: PC. Width: 1.93" (49 mm), Depth: 9.25" (235 mm), Height: 5.75" (146 mm). Data transfer rate: 400 Mbit/s, Connectivity technology: Wired, Dimensions (WxDxH): 1.93 x 9.25 x 5.75" (49 x 235 x 146 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.