Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 27967645 data-sheets &
29135 brands
– register (free)
Computer Cases
Codegen 6012L-1 Midi Tower White 400 W
Codegen 6012L-1 Midi Tower White 400 W
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Codegen
Product name:
6012L-1
Article code:
6012L-1 400W
Category:
Computer Cases
Icecat Product ID:
1954366
Data-sheet quality:
created/standardized by Icecat
Product views:
4596
Info modified on:
21 Apr 2020, 11:28:07
The Story
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE