CLUB3D logo

CLUB3D CGNX-X676F graphics card NVIDIA GeForce GTX 670 2 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30281
Info modified on:
02 Sept 2024, 20:26:19
Short summary description CLUB3D CGNX-X676F graphics card NVIDIA GeForce GTX 670 2 GB GDDR5:

CLUB3D CGNX-X676F, GeForce GTX 670, 2 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description CLUB3D CGNX-X676F graphics card NVIDIA GeForce GTX 670 2 GB GDDR5:

CLUB3D CGNX-X676F. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 670, Processor frequency: 980 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 6008 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11.1, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.