CLUB3D logo

CLUB3D CGNX-X5780DPF graphics card NVIDIA GeForce GTX 570 1.25 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76881
Info modified on:
02 Sept 2024, 20:26:12
Short summary description CLUB3D CGNX-X5780DPF graphics card NVIDIA GeForce GTX 570 1.25 GB GDDR5:

CLUB3D CGNX-X5780DPF, GeForce GTX 570, 1.25 GB, GDDR5, 320 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description CLUB3D CGNX-X5780DPF graphics card NVIDIA GeForce GTX 570 1.25 GB GDDR5:

CLUB3D CGNX-X5780DPF. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 570, Processor frequency: 732 MHz. Discrete graphics card memory: 1.25 GB, Graphics card memory type: GDDR5, Memory bus: 320 bit, Memory clock speed: 3800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.