CLUB3D logo

CLUB3D GTS 250 Green Edition GDDR3

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59732
Info modified on:
21 Oct 2022, 10:14:32
Short summary description CLUB3D GTS 250 Green Edition GDDR3:

CLUB3D GTS 250 Green Edition, GDDR3, 256 bit, 2000 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description CLUB3D GTS 250 Green Edition GDDR3:

CLUB3D GTS 250 Green Edition. Processor frequency: 700 MHz. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 2000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10. Interface type: PCI Express 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.