CLUB3D logo

CLUB3D GeForce 8800GTS 640MB DDR3 GeForce 8800 GTS GDDR3

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124428
Info modified on:
21 Oct 2022, 10:14:32
Short summary description CLUB3D GeForce 8800GTS 640MB DDR3 GeForce 8800 GTS GDDR3:

CLUB3D GeForce 8800GTS 640MB DDR3, GeForce 8800 GTS, GDDR3, 320 bit, 800 MHz, 2560 x 1600 pixels

Long summary description CLUB3D GeForce 8800GTS 640MB DDR3 GeForce 8800 GTS GDDR3:

CLUB3D GeForce 8800GTS 640MB DDR3. Graphics processor: GeForce 8800 GTS, Processor frequency: 500 MHz. Graphics card memory type: GDDR3, Memory bus: 320 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.0, Dual Link DVI

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.