CLUB3D logo

CLUB3D 9600GT Green Edition 1 GB GDDR3

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26687
Info modified on:
21 Oct 2022, 10:14:32
Short summary description CLUB3D 9600GT Green Edition 1 GB GDDR3:

CLUB3D 9600GT Green Edition, 1 GB, GDDR3, 256 bit, 1400 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description CLUB3D 9600GT Green Edition 1 GB GDDR3:

CLUB3D 9600GT Green Edition. Processor frequency: 600 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1400 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 3.0. Interface type: PCI Express 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.