CLUB3D logo

CLUB3D nVidia 7600GT DDR3 256MB GDDR3

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109763
Info modified on:
21 Oct 2022, 10:14:32
Short summary description CLUB3D nVidia 7600GT DDR3 256MB GDDR3:

CLUB3D nVidia 7600GT DDR3 256MB, GDDR3, 128 bit, 1400 MHz, 2048 x 1536 pixels

Long summary description CLUB3D nVidia 7600GT DDR3 256MB GDDR3:

CLUB3D nVidia 7600GT DDR3 256MB. Processor frequency: 560 MHz. Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1400 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0, Dual Link DVI

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.