CLUB3D GF FX5200 128MB DDR, GeForce FX 5200, GDDR, 2048 x 1536 pixels, AGP 8x
CLUB3D GF FX5200 128MB DDR. Graphics processor: GeForce FX 5200. Graphics card memory type: GDDR. Maximum resolution: 2048 x 1536 pixels. Interface type: AGP 8x