CLUB3D logo

CLUB3D CGAX-R9298SO graphics card AMD Radeon R9 290 4 GB GDDR5

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40497
Info modified on:
02 Sept 2024, 20:26:22
Short summary description CLUB3D CGAX-R9298SO graphics card AMD Radeon R9 290 4 GB GDDR5:

CLUB3D CGAX-R9298SO, Radeon R9 290, 4 GB, GDDR5, 512 bit, 4096 x 3112 pixels, PCI Express 3.0

Long summary description CLUB3D CGAX-R9298SO graphics card AMD Radeon R9 290 4 GB GDDR5:

CLUB3D CGAX-R9298SO. Graphics processor family: AMD, Graphics processor: Radeon R9 290, Processor frequency: 1040 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 512 bit, Memory clock speed: 5400 MHz. Maximum resolution: 4096 x 3112 pixels. DirectX version: 11.2, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.