CLUB3D logo

CLUB3D Radeon R9 295 X2 AMD Radeon R9 295X2 8 GB GDDR5

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54919
Info modified on:
02 Sept 2024, 20:26:21
Short summary description CLUB3D Radeon R9 295 X2 AMD Radeon R9 295X2 8 GB GDDR5:

CLUB3D Radeon R9 295 X2, Radeon R9 295X2, 8 GB, GDDR5, 512 bit, 4096 x 3112 pixels, PCI Express 3.0

Long summary description CLUB3D Radeon R9 295 X2 AMD Radeon R9 295X2 8 GB GDDR5:

CLUB3D Radeon R9 295 X2. Graphics processor family: AMD, Graphics processor: Radeon R9 295X2, Processor frequency: 1018 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory bus: 512 bit, Memory clock speed: 5000 MHz. Maximum resolution: 4096 x 3112 pixels. DirectX version: 11.2, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: liquid

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.