CLUB3D logo

CLUB3D Radeon R7 240 Low Profile AMD 2 GB GDDR3

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77431
Info modified on:
02 Sept 2024, 20:26:05
Short summary description CLUB3D Radeon R7 240 Low Profile AMD 2 GB GDDR3:

CLUB3D Radeon R7 240 Low Profile, Radeon R7 240, 2 GB, GDDR3, 64 bit, 4096 x 3112 pixels, PCI Express 3.0

Long summary description CLUB3D Radeon R7 240 Low Profile AMD 2 GB GDDR3:

CLUB3D Radeon R7 240 Low Profile. Graphics processor family: AMD, Graphics processor: Radeon R7 240, Processor frequency: 600 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1600 MHz. Maximum resolution: 4096 x 3112 pixels. DirectX version: 11.2, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.