CLUB3D logo

CLUB3D Radeon R5 230 PCI EXPRESS X1 AMD 1 GB GDDR3

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74298
Info modified on:
02 Sept 2024, 20:26:03
Short summary description CLUB3D Radeon R5 230 PCI EXPRESS X1 AMD 1 GB GDDR3:

CLUB3D Radeon R5 230 PCI EXPRESS X1, Radeon R5 230, 1 GB, GDDR3, 64 bit, 4096 x 3112 pixels, PCI Express x1

Long summary description CLUB3D Radeon R5 230 PCI EXPRESS X1 AMD 1 GB GDDR3:

CLUB3D Radeon R5 230 PCI EXPRESS X1. Graphics processor family: AMD, Graphics processor: Radeon R5 230, Processor frequency: 625 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1334 MHz. Maximum resolution: 4096 x 3112 pixels. DirectX version: 11, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express x1. Cooling type: Passive

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.