CLUB3D logo

CLUB3D Radeon HD 7750 royalQueen AMD 1 GB GDDR5

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84321
Info modified on:
02 Sept 2024, 20:26:12
Short summary description CLUB3D Radeon HD 7750 royalQueen AMD 1 GB GDDR5:

CLUB3D Radeon HD 7750 royalQueen, 1 GB, GDDR5, 128 bit, 4500 MHz, 4096 x 2160 pixels, PCI Express x16

Long summary description CLUB3D Radeon HD 7750 royalQueen AMD 1 GB GDDR5:

CLUB3D Radeon HD 7750 royalQueen. Graphics processor family: AMD, Processor frequency: 800 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 4500 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 11.1, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Passive

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.