CLUB3D logo

CLUB3D Radeon HD 7990 AMD 6 GB GDDR5

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60637
Info modified on:
02 Sept 2024, 20:26:16
Short summary description CLUB3D Radeon HD 7990 AMD 6 GB GDDR5:

CLUB3D Radeon HD 7990, 6 GB, GDDR5, 768 bit, 6000 MHz, 4096 x 3112 pixels, PCI Express 3.0

Long summary description CLUB3D Radeon HD 7990 AMD 6 GB GDDR5:

CLUB3D Radeon HD 7990. Graphics processor family: AMD, Processor frequency: 1900 MHz. Discrete graphics card memory: 6 GB, Graphics card memory type: GDDR5, Memory bus: 768 bit, Memory clock speed: 6000 MHz. Maximum resolution: 4096 x 3112 pixels. DirectX version: 11.1, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.