CLUB3D logo

CLUB3D Radeon HD 6950 CoolStream Edition AMD 2 GB GDDR5

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73397
Info modified on:
02 Sept 2024, 20:26:15
Short summary description CLUB3D Radeon HD 6950 CoolStream Edition AMD 2 GB GDDR5:

CLUB3D Radeon HD 6950 CoolStream Edition, 2 GB, GDDR5, 256 bit, 5000 MHz, 2560 x 1600 pixels, PCI Express 2.1

Long summary description CLUB3D Radeon HD 6950 CoolStream Edition AMD 2 GB GDDR5:

CLUB3D Radeon HD 6950 CoolStream Edition. Graphics processor family: AMD, Processor frequency: 800 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 5000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.