CLUB3D logo

CLUB3D CGAX-68748X2 graphics card AMD Radeon HD6870 2 GB GDDR5

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46148
Info modified on:
02 Sept 2024, 20:26:10
Short summary description CLUB3D CGAX-68748X2 graphics card AMD Radeon HD6870 2 GB GDDR5:

CLUB3D CGAX-68748X2, Radeon HD6870, 2 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 2.1

Long summary description CLUB3D CGAX-68748X2 graphics card AMD Radeon HD6870 2 GB GDDR5:

CLUB3D CGAX-68748X2. Graphics processor family: AMD, Graphics processor: Radeon HD6870, Processor frequency: 900 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4200 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.