CLUB3D logo

CLUB3D Radeon HD 5670 AMD 1 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103304
Info modified on:
21 Oct 2022, 10:14:32
Short summary description CLUB3D Radeon HD 5670 AMD 1 GB GDDR5:

CLUB3D Radeon HD 5670, 1 GB, GDDR5, 128 bit, 3800 MHz, 2560 x 1600 pixels, PCI Express 2.1

Long summary description CLUB3D Radeon HD 5670 AMD 1 GB GDDR5:

CLUB3D Radeon HD 5670. Graphics processor family: AMD, Processor frequency: 775 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 3800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.0, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.