CLUB3D logo

CLUB3D HD 4870 1024MB DDR5 1 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76493
Info modified on:
21 Oct 2022, 10:14:32
Short summary description CLUB3D HD 4870 1024MB DDR5 1 GB GDDR5:

CLUB3D HD 4870 1024MB DDR5, 1 GB, GDDR5, 256 bit, 3700 MHz, 2560 x 1600 pixels, PCI Express x16

Long summary description CLUB3D HD 4870 1024MB DDR5 1 GB GDDR5:

CLUB3D HD 4870 1024MB DDR5. Processor frequency: 800 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 3700 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.