CLUB3D logo

CLUB3D RADEON 9600 256 MB GDDR2

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108451
Info modified on:
04 Apr 2019, 07:46:29
Short summary description CLUB3D RADEON 9600 256 MB GDDR2:

CLUB3D RADEON 9600 256 MB, GDDR2, 128 bit, 400 MHz, 2048 x 1536 pixels, AGP 8x

Long summary description CLUB3D RADEON 9600 256 MB GDDR2:

CLUB3D RADEON 9600 256 MB. Processor frequency: 400 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 400 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 1.0. Interface type: AGP 8x

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.