Clementoni logo

Clementoni Supercolor Shimmer and Shine Jigsaw puzzle 24 pc(s) Cartoons

Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1047
Info modified on:
26 Nov 2024, 12:54:12
Short summary description Clementoni Supercolor Shimmer and Shine Jigsaw puzzle 24 pc(s) Cartoons:

Clementoni Supercolor Shimmer and Shine, 24 pc(s), Cartoons, 3 yr(s)

Long summary description Clementoni Supercolor Shimmer and Shine Jigsaw puzzle 24 pc(s) Cartoons:

Clementoni Supercolor Shimmer and Shine. Number of puzzle pieces: 24 pc(s). Genre: Cartoons, Theme: Shimmer and Shine, Recommended age (min): 3 yr(s), Recommended age (max): 5 yr(s). Width: 2.36" (60 mm), Height: 10.9" (278 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.