location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco ASR 1004 wired router Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ASR 1004
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ASR1004
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882658261794 show
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50824
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2022 18:48:10
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cisco ASR 1004 wired router Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ethernet WAN
  • - Web-based management
  • - DHCP client DHCP server
Long product name Cisco ASR 1004 wired router Gray :
The short editorial description of Cisco ASR 1004 wired router Gray

ASR 1004 Chassis, Dual P/S
More>>>
Short summary description Cisco ASR 1004 wired router Gray:
This short summary of the Cisco ASR 1004 wired router Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco ASR 1004, Ethernet WAN, Gray

Long summary description Cisco ASR 1004 wired router Gray:
This is an auto-generated long summary of Cisco ASR 1004 wired router Gray based on the first three specs of the first five spec groups.

Cisco ASR 1004. Firewall security: IPv6. Internal memory: 16 MB, Heat dissipation: 3483 BTU/h, Safety: UL60950-1 CSA, C22.2 No. 60950-1-03, EN 60950-1, IEC 60950-1, AS/NZS 60950.1. Product color: Gray, Rack capacity: 4U. Power consumption (typical): 960 W, Power source type: AC, AC input voltage: 120 - 240 V. Width: 17.2" (437.4 mm), Depth: 18.1" (461 mm), Height: 7" (177.8 mm)

Brand Image Article code product Stock Price from
Cisco

Cisco ASR1006-10G-VPN/K9 wired router Gray
(show image)
ASR1006-10G-VPN/K9 ASR1006-10G-VPN/K9 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco ASR 1004 wired router Gray
(show image)
ASR1004-20G-VPN/K9 ASR 1004 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco ASR 1004 wired router Gray
(show image)
ASR1004-10G-SEC/K9 ASR 1004 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco ASR1006 wired router Gray
(show image)
ASR1006 ASR1006 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)