Cisco logo

Cisco ASR 1000 network interface processor

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35302
Info modified on:
11 Jan 2024, 12:41:07
Long product name Cisco ASR 1000 network interface processor:

ASR 1000 Embedded Services Processor, 5Gbps

Short summary description Cisco ASR 1000 network interface processor:

Cisco ASR 1000, IPv6, Telnet (CLI), Console (CLI), SNMP v3, 1 GB, 64 MB, 16.9 x 14.5 x 0.906" (428 x 369 x 23 mm), 5 - 40 °C

Long summary description Cisco ASR 1000 network interface processor:

Cisco ASR 1000. Supported network protocols: IPv6. Management protocols: Telnet (CLI), Console (CLI), SNMP v3. Route memory: 1 GB, Packet memory: 64 MB. Dimensions (WxDxH): 16.9 x 14.5 x 0.906" (428 x 369 x 23 mm). Power consumption (typical): 140 W

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.