Chieftec logo

Chieftec CASE Miditower LCX-01B-B-SL

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16312
Info modified on:
29 Mar 2017, 11:28:28
Short summary description Chieftec CASE Miditower LCX-01B-B-SL:

Chieftec CASE Miditower LCX-01B-B-SL, 8.07" (205 mm), 21.3" (540 mm), 20.6" (524 mm), 35.3 lbs (16 kg), 400W, 1x 120mm rear, 5x 92mm side (2 left / 3 right)

Long summary description Chieftec CASE Miditower LCX-01B-B-SL:

Chieftec CASE Miditower LCX-01B-B-SL. Width: 8.07" (205 mm), Depth: 21.3" (540 mm), Height: 20.6" (524 mm). Power supply type: 400W, Ventilation fan(s): 1x 120mm rear, 5x 92mm side (2 left / 3 right), I/O ports: 2x USB, 1x IEEE 1394 Firewire, Mic-in, Line-out

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.