Chieftec logo

Chieftec CA-01B-B-SL Full Tower Black, Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44699
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Chieftec CA-01B-B-SL Full Tower Black, Silver:

Chieftec CA-01B-B-SL, Full Tower, Server, Black, Silver, ATX, 8.07" (205 mm), 21.3" (540 mm)

Long summary description Chieftec CA-01B-B-SL Full Tower Black, Silver:

Chieftec CA-01B-B-SL. Form factor: Full Tower, Type: Server, Product color: Black, Silver. Width: 8.07" (205 mm), Depth: 21.3" (540 mm), Height: 25.6" (650 mm). Internal drive bays: 8x 3.5", External drive bays: 6x 5.25", 2x 3.5", Optional fans: 2x 120mm, 5x 92mm

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.