Chieftec logo

Chieftec CH-07 Midi Tower Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12947
Info modified on:
09 May 2023, 09:36:49
Short summary description Chieftec CH-07 Midi Tower Black:

Chieftec CH-07, Midi Tower, PC, Black, ATX, 8.07" (205 mm), 21.3" (540 mm)

Long summary description Chieftec CH-07 Midi Tower Black:

Chieftec CH-07. Form factor: Midi Tower, Type: PC, Product color: Black. Width: 8.07" (205 mm), Depth: 21.3" (540 mm), Height: 19.3" (490 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.