Chieftec logo

Chieftec CH-03 Longer Miditower CH-03P-A-OP Black, Silver

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21547
Info modified on:
21 Apr 2020, 11:28:07
Short summary description Chieftec CH-03 Longer Miditower CH-03P-A-OP Black, Silver:

Chieftec CH-03 Longer Miditower CH-03P-A-OP, Midi Tower, PC, Black, Silver, 8.07" (205 mm), 20.9" (530 mm), 18.1" (460 mm)

Long summary description Chieftec CH-03 Longer Miditower CH-03P-A-OP Black, Silver:

Chieftec CH-03 Longer Miditower CH-03P-A-OP. Form factor: Midi Tower, Type: PC, Product color: Black, Silver. Width: 8.07" (205 mm), Depth: 20.9" (530 mm), Height: 18.1" (460 mm). Internal drive bays: 6x 3,5", External drive bays: 3x 5 1/4" 1x 3,5", Optional fans: 1x 120mm back, 4x 92mm (2x left / 2x right)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.