Chieftec logo

Chieftec BH-02 Mini Tower Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23503
Info modified on:
21 Apr 2020, 11:31:20
Short summary description Chieftec BH-02 Mini Tower Black:

Chieftec BH-02, Mini Tower, PC, Black, ATX, 21.3" (540 mm), 17.3" (440 mm)

Long summary description Chieftec BH-02 Mini Tower Black:

Chieftec BH-02. Form factor: Mini Tower, Type: PC, Product color: Black. Width: 21.3" (540 mm), Depth: 17.3" (440 mm), Height: 8.07" (205 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.