Chieftec logo

Chieftec Core BBS-700S power supply unit 700 W 24-pin ATX PS/2 Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100567
Info modified on:
18 Mar 2024, 11:52:05
Short summary description Chieftec Core BBS-700S power supply unit 700 W 24-pin ATX PS/2 Black:

Chieftec Core BBS-700S, 700 W, 100 - 240 V, 47 - 63 Hz, 10 A, Active, 3.6 W

Long summary description Chieftec Core BBS-700S power supply unit 700 W 24-pin ATX PS/2 Black:

Chieftec Core BBS-700S. Total power: 700 W, AC input voltage: 100 - 240 V, AC input frequency: 47 - 63 Hz. Motherboard power connector: 24-pin ATX, SATA power cable length: 150,500 mm, Peripheral (Molex) power cable length: 150,500 mm. Purpose: PC, Power supply unit (PSU) form factor: PS/2, 80 PLUS certification: 80 PLUS Gold. Product color: Black, Cooling type: Active, Fan diameter: 4.72" (12 cm). Width: 5.51" (140 mm), Depth: 5.91" (150 mm), Height: 3.39" (86 mm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.