Chief logo

Chief RPAUW project mount Ceiling White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140716
Info modified on:
14 Mar 2024, 18:42:17
Short summary description Chief RPAUW project mount Ceiling White:

Chief RPAUW, Ceiling, 50 lbs (22.7 kg), White, 4°, 360°, 0 - 25°

Long summary description Chief RPAUW project mount Ceiling White:

Chief RPAUW. Mounting type: Ceiling, Maximum weight capacity: 50 lbs (22.7 kg), Product color: White. Width: 6.5" (165 mm), Height: 1.73" (44 mm), Depth: 5.51" (140 mm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.