Chief LSD1U, 176.4 lbs (80 kg), 7.87 x 7.87" (200 x 200 mm), 31.5 x 15.7" (800 x 400 mm), 0 - 15.7" (0 - 400 mm)
Chief LSD1U. Maximum weight capacity: 176.4 lbs (80 kg), Minimum VESA mount: 7.87 x 7.87" (200 x 200 mm), Maximum VESA mount: 31.5 x 15.7" (800 x 400 mm). Height adjustment range: 0 - 15.7" (0 - 400 mm). Product color: Black