Chief logo

Chief FTR1U signage display mount 32" Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98109
Info modified on:
14 Mar 2024, 18:49:20
Short summary description Chief FTR1U signage display mount 32" Black:

Chief FTR1U, 45 lbs (20.4 kg), 10", 32", 1.97 x 1.97" (50 x 50 mm), 7.87 x 7.87" (200 x 200 mm), -15 - 5°

Long summary description Chief FTR1U signage display mount 32" Black:

Chief FTR1U. Maximum weight capacity: 45 lbs (20.4 kg), Minimum screen size: 10", Maximum screen size: 32", Minimum VESA mount: 1.97 x 1.97" (50 x 50 mm), Maximum VESA mount: 7.87 x 7.87" (200 x 200 mm). Tilt angle range: -15 - 5°. Product color: Black

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.