Chicco logo

Chicco Zenith 0+1 baby car seat 0+/1 (0 - 18 kg; 0 - 4 years)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53949
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Chicco Zenith 0+1 baby car seat 0+/1 (0 - 18 kg; 0 - 4 years):

Chicco Zenith 0+1, 0+/1 (0 - 18 kg; 0 - 4 years), 5-point, Side protection

Long summary description Chicco Zenith 0+1 baby car seat 0+/1 (0 - 18 kg; 0 - 4 years):

Chicco Zenith 0+1. Car seat group: 0+/1 (0 - 18 kg; 0 - 4 years), Belt fastening type: 5-point. Width: 18.5" (470 mm), Depth: 20.9" (530 mm), Height: 26.8" (680 mm)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.