Chicco logo

Chicco Eletta baby car seat 0+/1 (0 - 18 kg; 0 - 4 years)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44700
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Chicco Eletta baby car seat 0+/1 (0 - 18 kg; 0 - 4 years):

Chicco Eletta, 0+/1 (0 - 18 kg; 0 - 4 years), 3-point

Long summary description Chicco Eletta baby car seat 0+/1 (0 - 18 kg; 0 - 4 years):

Chicco Eletta. Car seat group: 0+/1 (0 - 18 kg; 0 - 4 years), Belt fastening type: 3-point. Width: 16.9" (430 mm), Depth: 22" (560 mm), Height: 25.2" (640 mm)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.