Chicco Hoopla, Adjustable backrest, Foldable, Toy bar, Gray
Chicco Hoopla. Maximum baby weight: 19.8 lbs (9 kg), Product color: Gray, Recommended age (max): 72 month(s). Width: 16.9" (430 mm), Depth: 30.7" (780 mm), Height: 24.4" (620 mm)