Chicco logo

Chicco Xpace Isofix baby car seat 1 (9 - 18 kg; 9 months - 4 years) Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20429
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Chicco Xpace Isofix baby car seat 1 (9 - 18 kg; 9 months - 4 years) Gray:

Chicco Xpace Isofix, 1 (9 - 18 kg; 9 months - 4 years), 3-point

Long summary description Chicco Xpace Isofix baby car seat 1 (9 - 18 kg; 9 months - 4 years) Gray:

Chicco Xpace Isofix. Car seat group: 1 (9 - 18 kg; 9 months - 4 years), Belt fastening type: 3-point, Product color: Gray. Width: 19.7" (500 mm), Depth: 16.9" (430 mm), Height: 26" (660 mm)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.