Chicco logo

Chicco Neptune baby car seat 1-2-3 (9 - 36 kg; 9 months - 12 years)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22365
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Chicco Neptune baby car seat 1-2-3 (9 - 36 kg; 9 months - 12 years):

Chicco Neptune, 1-2-3 (9 - 36 kg; 9 months - 12 years), 5-point, Side protection

Long summary description Chicco Neptune baby car seat 1-2-3 (9 - 36 kg; 9 months - 12 years):

Chicco Neptune. Car seat group: 1-2-3 (9 - 36 kg; 9 months - 12 years), Belt fastening type: 5-point. Width: 20.5" (520 mm), Depth: 18.1" (460 mm), Height: 29.9" (760 mm). Age range: 1 yr(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.