Chicco logo

Chicco Trolley Me 05079865620000 baby carriage Traditional stroller 1 seat(s) Pink

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10046
Info modified on:
30 Jan 2025, 13:37:55
Short summary description Chicco Trolley Me 05079865620000 baby carriage Traditional stroller 1 seat(s) Pink:

Chicco Trolley Me 05079865620000, Canopy, Traditional stroller, Any gender, Foldable, Pink

Long summary description Chicco Trolley Me 05079865620000 baby carriage Traditional stroller 1 seat(s) Pink:

Chicco Trolley Me 05079865620000. Type: Traditional stroller, Number of seats: 1 seat(s), Product color: Pink. Width: 33.1" (840 mm), Depth: 19.5" (495 mm), Height: 40.6" (1030 mm). Package width: 18.1" (460 mm), Package depth: 8.66" (220 mm), Package height: 23.6" (600 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.