Chicco 05079036300000, Booster seat, 33.1 lbs (15 kg), Foldable, Food tray, Beige
Chicco 05079036300000. Product type: Booster seat, Maximum weight capacity: 33.1 lbs (15 kg), Product color: Beige. Width: 13.4" (340 mm), Depth: 11.4" (290 mm), Height (min): 12.4" (31.5 cm)