Chicco logo

Chicco Key1 Isofix baby car seat 1 (9 - 18 kg; 9 months - 4 years) Gray, Red

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71189
Info modified on:
08 Jul 2021, 12:47:49
Short summary description Chicco Key1 Isofix baby car seat 1 (9 - 18 kg; 9 months - 4 years) Gray, Red:

Chicco Key1 Isofix, 1 (9 - 18 kg; 9 months - 4 years), 3-point

Long summary description Chicco Key1 Isofix baby car seat 1 (9 - 18 kg; 9 months - 4 years) Gray, Red:

Chicco Key1 Isofix. Car seat group: 1 (9 - 18 kg; 9 months - 4 years), Belt fastening type: 3-point, Product color: Gray, Red. Width: 19.7" (500 mm), Depth: 16.9" (430 mm), Height: 26" (660 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.