Chicco logo

Chicco Trio Sprint Travel system pram 1 seat(s) Black, Blue

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64444
Info modified on:
11 Jul 2022, 13:43:34
Short summary description Chicco Trio Sprint Travel system pram 1 seat(s) Black, Blue:

Chicco Trio Sprint, Canopy, Travel system pram, Solid wheels, Foldable, Black, Blue

Long summary description Chicco Trio Sprint Travel system pram 1 seat(s) Black, Blue:

Chicco Trio Sprint. Type: Travel system pram, Recommended age (max): 36 month(s), Number of seats: 1 seat(s). Width: 21.3" (540 mm), Depth: 34.3" (870 mm), Height: 40.9" (1040 mm). Wheels mobility: Swivel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.