Chicco logo

Chicco My World Toddler bed Beech wood Beige, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67543
Info modified on:
14 Mar 2024, 19:49:34
Short summary description Chicco My World Toddler bed Beech wood Beige, White:

Chicco My World, Toddler bed, Beech wood, Beige, White

Long summary description Chicco My World Toddler bed Beech wood Beige, White:

Chicco My World. Product type: Toddler bed, Product color: Beige, White, Material: Beech wood. Width: 51.6" (1310 mm), Depth: 28.7" (730 mm), Height: 40.6" (1030 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.