Chicco logo

Chicco Happy Tab Talent Edition 8 GB Wi-Fi Multicolor

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28919
Info modified on:
14 Mar 2024, 19:49:49
Short summary description Chicco Happy Tab Talent Edition 8 GB Wi-Fi Multicolor:

Chicco Happy Tab Talent Edition, 1.5 GHz, 0.5 GB, DDR3-SDRAM, 8 GB, MicroSD (TransFlash), 32 GB

Long summary description Chicco Happy Tab Talent Edition 8 GB Wi-Fi Multicolor:

Chicco Happy Tab Talent Edition. Processor frequency: 1.5 GHz. Internal memory: 0.5 GB, Internal memory type: DDR3-SDRAM. Internal storage capacity: 8 GB, Compatible memory cards: MicroSD (TransFlash), Maximum memory card size: 32 GB. Display diagonal: 7", Display resolution: 1024 x 600 pixels, Touch technology: Multi-touch. Rear camera resolution (numeric): 2 MP, Front camera resolution (numeric): 0.3 MP

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.