CHERRY MW 9100, Ambidextrous, RF Wireless + Bluetooth, 2400 DPI, Black
CHERRY MW 9100. Form factor: Ambidextrous. Device interface: RF Wireless + Bluetooth, Movement resolution: 2400 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel. Power source: Batteries. Product color: Black