CHERRY logo

CHERRY MW 4500 mouse Office Right-hand RF Wireless Optical 1200 DPI

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
274681
Info modified on:
14 Jun 2024, 10:21:06
Bullet Points CHERRY MW 4500 mouse Office Right-hand RF Wireless Optical 1200 DPI:
  • - Particularly ergonomic form in a 45° design
  • - Precise sensor with 3-level, adjustable resolution
  • - Status LED indicates low battery charge
  • - 6 buttons and a scroll wheel
  • - Pleasant to the touch due to abrasion-proof surface finishing
  • - Extra small nano receiver
Guarantee:
Extended Manufacturer Warranty: 3 years
Long product name CHERRY MW 4500 mouse Office Right-hand RF Wireless Optical 1200 DPI:

1200 dpi, 2.4 - 2.4835 GHz, 120 g

CHERRY MW 4500 mouse Office Right-hand RF Wireless Optical 1200 DPI:

Because the mouse features 45° angles, you do not need to place your hand completely flat on the CHERRY MW 4500. This results in a more natural hand position, which allows you to work without fatigue and with fewer problems with your wrist and tendons. The resolution can be adjusted to one of 3 levels, with a maximum resolution of 1200 dpi, allowing precise navigation, and is easy to adapt to your preferences. Two additional thumb buttons allow you to jump to the next page or previous page in your Internet browser by touching a button. The extra small nano receiver can remain in your laptop without problems, or will find space in the bottom of the mouse. An all-rounder for the office or for home use!

Short summary description CHERRY MW 4500 mouse Office Right-hand RF Wireless Optical 1200 DPI:

CHERRY MW 4500, Right-hand, Vertical design, Optical, RF Wireless, 1200 DPI, Black

Long summary description CHERRY MW 4500 mouse Office Right-hand RF Wireless Optical 1200 DPI:

CHERRY MW 4500. Form factor: Right-hand, Vertical design. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1200 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel. Power source: Batteries. Product color: Black

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.