CHERRY logo

CHERRY MW 2400 mouse Office Ambidextrous RF Wireless Optical 1200 DPI

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
256749
Info modified on:
31 Jan 2025, 13:01:31
Short summary description CHERRY MW 2400 mouse Office Ambidextrous RF Wireless Optical 1200 DPI:

CHERRY MW 2400, Ambidextrous, Optical, RF Wireless, 1200 DPI, Black

Long summary description CHERRY MW 2400 mouse Office Ambidextrous RF Wireless Optical 1200 DPI:

CHERRY MW 2400. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1200 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product color: Black

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.