CHERRY KC 1000 SC, Full-size (100%), Wired, USB, QWERTY, Black
CHERRY KC 1000 SC. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY. Cable length: 70.9" (1.8 m). Recommended usage: Office. Product color: Black