CHERRY JK-4500CN-2, Full-size (100%), Wired, USB, QWERTY, Black
CHERRY JK-4500CN-2. Keyboard form factor: Full-size (100%). Keyboard style: Curved. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY, Keyboard number of keys: 109. Wrist rest. Cable length: 70.9" (1.8 m). Recommended usage: Universal. Product color: Black