CHERRY logo

CHERRY Strait keyboard Universal USB QWERTZ German Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60676
Info modified on:
23 Feb 2023, 16:31:25
Short summary description CHERRY Strait keyboard Universal USB QWERTZ German Black:

CHERRY Strait, Full-size (100%), Wired, USB, QWERTZ, Black

Long summary description CHERRY Strait keyboard Universal USB QWERTZ German Black:

CHERRY Strait. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTZ, Keyboard number of keys: 109. Cable length: 70.9" (1.8 m). Recommended usage: Universal. Product color: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.